Status: | Active |
---|---|
Series: | STEF01 |
RoHS: | Compliant |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.22
|
No stock
|
Buy Now | |
element14
from US$1.42
|
10,109
in stock
|
Buy Now | |
Farnell
from US$1.39
|
10,109
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet America
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
-
|
Buy Now | |
Future Electronics
from US$1.25
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating input voltage range: 8 to 48 V |
Absolute maximum input voltage: 55 V |
Continuous current typ.: 4 A |
N-channel on-resistance typ.: 30 mΩ |
Enable/fault functions |
Output clamp voltage: adjustable from 10 to 52 V |
Programmable undervoltage lockout |
Short-circuit current limit |
Programmable overload current limit |
Adjustable soft-start time |
Latch or auto-retry thermal protection |
Maximum allowable power protection |
Power Good |
Drives an optional external reverse current protection MOSFET |
Operating junction temperature -40 °C to 125 °C |
HTSSOP14 package |
Product Specifications |
---|
DS12147 8 V to 48 V fully programmable universal electronic fuse |
Brochures |
---|
electronic Fuse quick Reference Guide |
HOT-SWAP CONTROLLER, -40 TO 125DEG C | element14 |
Electronic Fuse, Internal Power Switch, 8 V to 48 V, 14 Pins, HTSSOP-EP | EBV Elektronik |
STEF01FTR, Voltage Supervisors | RS |
Hot-Swap Controller, -40 To 125Deg C | Newark Electronics |
STEF01 Series 48 V 4 A Fully Programmable Universal Electronic Fuse - HTSSOP-14 | Future Electronics |
Where can I find additional details, specifications and documents for a STEF01FTR?
Additional datasheets, footprints and schematics for STEF01FTR are listed on our Part Details page. You can also find images and similar parts to STEF01FTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STEF01FTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STEF01FTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STEF01FTR fall under?
The STEF01FTR is listed under Power Management > eFuses and hot-swap ICs > E-fuses.
Can I view similar or alternative parts?
You can view similar parts to STEF01FTR when available in the E-fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STEF01FTR you can contact the distributor directly for product support, shipping queries etc.
Is the STEF01FTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STEF01FTR have stock available?
Authorised distributors including element14, Farnell, EBV Elektronik, Avnet America and RS have stock available or on a lead time for STEF01FTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STEF01FTR often in real-time on the comparison pages.
What if I can't find stock of STEF01FTR?
You can fill out our help required form which you can use to request a quote for STEF01FTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.