Status: | Unknown |
---|---|
Series: | RF BF 74 sWave Series |
RoHS: | Unknown |
Prices starting from US$347.58
Distributor | Stock | ||
---|---|---|---|
Newark
from US$347.58
|
No stock
|
Buy Now |
Actuator Type | Pushbutton Switch |
---|---|
Frequency | 915MHz |
Wireless Data Rate | 66Kbps |
IP Rating | IP65 |
Operating Temperature Min | -20°C |
Operating Temperature Max | 65°C |
Product Range | RF BF 74 sWave Series |
Actuator & Wireless Module Wgenerator Rf Bf74/Zf Electronics Rohs Compliant: Yes |Zf STE-1328466RFBF | Newark Electronics |
Where can I find additional details, specifications and documents for a STE-1328466RFBF?
Additional datasheets, footprints and schematics for STE-1328466RFBF are listed on our Part Details page. You can also find images and similar parts to STE-1328466RFBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STE-1328466RFBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STE-1328466RFBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STE-1328466RFBF fall under?
The STE-1328466RFBF is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STE-1328466RFBF when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STE-1328466RFBF you can contact the distributor directly for product support, shipping queries etc.
Is the STE-1328466RFBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STE-1328466RFBF have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for STE-1328466RFBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STE-1328466RFBF often in real-time on the comparison pages.
What if I can't find stock of STE-1328466RFBF?
You can fill out our help required form which you can use to request a quote for STE-1328466RFBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.