Status: | Unknown |
---|---|
Series: | STE Series |
RoHS: | Unknown |
Prices starting from US$431.36
Distributor | Stock | ||
---|---|---|---|
Newark
from US$431.36
|
No stock
|
Buy Now |
Product Range | STE Series |
---|---|
Limit Switch Actuator | Roller Lever |
Housing Material | Thermoplastic |
Operating Force Max | - |
Signal Range Max | 450m |
IP / NEMA Rating | IP67 |
Position Switch Wgenerator Rf95 Series/Zf Electronics Rohs Compliant: Yes |Zf STE-1248377RF95 | Newark Electronics |
Where can I find additional details, specifications and documents for a STE-1248377RF95?
Additional datasheets, footprints and schematics for STE-1248377RF95 are listed on our Part Details page. You can also find images and similar parts to STE-1248377RF95 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STE-1248377RF95 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STE-1248377RF95 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STE-1248377RF95 fall under?
The STE-1248377RF95 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Limit Switches & Machine Safety.
Can I view similar or alternative parts?
You can view similar parts to STE-1248377RF95 when available in the Limit Switches & Machine Safety range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STE-1248377RF95 you can contact the distributor directly for product support, shipping queries etc.
Is the STE-1248377RF95 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STE-1248377RF95 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for STE-1248377RF95.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STE-1248377RF95 often in real-time on the comparison pages.
What if I can't find stock of STE-1248377RF95?
You can fill out our help required form which you can use to request a quote for STE-1248377RF95 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.