Status: | Unknown |
---|---|
Series: | RF95 sWave Series |
RoHS: | Unknown |
Actuator Type | Pushbutton Switch |
---|---|
Frequency | 915MHz |
Wireless Data Rate | 66Kbps |
IP Rating | IP65 |
Operating Temperature Min | -20°C |
Operating Temperature Max | 65°C |
Product Range | RF95 sWave Series |
Wireless Sw, 66Kpbs, 915Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a STE-1209383RF95?
Additional datasheets, footprints and schematics for STE-1209383RF95 are listed on our Part Details page. You can also find images and similar parts to STE-1209383RF95 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STE-1209383RF95 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STE-1209383RF95 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STE-1209383RF95 fall under?
The STE-1209383RF95 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STE-1209383RF95 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STE-1209383RF95 you can contact the distributor directly for product support, shipping queries etc.
Is the STE-1209383RF95 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STE-1209383RF95 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for STE-1209383RF95.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STE-1209383RF95 often in real-time on the comparison pages.
What if I can't find stock of STE-1209383RF95?
You can fill out our help required form which you can use to request a quote for STE-1209383RF95 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.