Status: | Unknown |
---|---|
Series: | MDmesh K5 Series |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
9,827
in stock
|
Buy Now | |
element14
from US$1.17
|
8,629
in stock
|
Buy Now | |
Farnell
from US$1.04
|
8,629
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
Schukat Electronic
from US$1.04
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 6A |
Drain Source Voltage Vds | 800V |
On Resistance Rds(on) | 0.95ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 110W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh K5 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, N-Ch, 800V, 6A, To-252 | Newark Electronics |
MOSFET, N-CH, 800V, 6A, TO-252 | element14 |
Power MOSFET Nchannel SuperMESH5 800V 6A | RS |
800 V 0.95 Ohm typ., 6 A N-Channel MDmesh K5 Power Mosfet - DPAK-3 | Future Electronics |
Trans MOSFET N-CH 800V 6A 3-Pin DPAK T/R | Avnet America |
N-Ch+Z-Dio 800V 6A 110W 1,2R TO252 | Schukat Electronic |
Where can I find additional details, specifications and documents for a STD7N80K5?
Additional datasheets, footprints and schematics for STD7N80K5 are listed on our Part Details page. You can also find images and similar parts to STD7N80K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD7N80K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD7N80K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD7N80K5 fall under?
The STD7N80K5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD7N80K5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD7N80K5 you can contact the distributor directly for product support, shipping queries etc.
Is the STD7N80K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD7N80K5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for STD7N80K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD7N80K5 often in real-time on the comparison pages.
What if I can't find stock of STD7N80K5?
You can fill out our help required form which you can use to request a quote for STD7N80K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.