Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Axes | - |
---|---|
Track Resistance | 10kohm |
Supply Voltage Max | - |
No. of Switch Positions | - |
Contact Current AC Max | - |
Contact Voltage AC Max | - |
Rotation Electrical Angle | 60° |
Handle Style | Straight Tip |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
No. of Mechanical Operations | 300000 |
Power Rating | 10mW |
Resistance | 10kohm |
Switch Terminals | Solder |
Joystick, Absolute | Newark Electronics |
JOYSTICK, ABSOLUTE | element14 |
Where can I find additional details, specifications and documents for a STD-2607AR?
Additional datasheets, footprints and schematics for STD-2607AR are listed on our Part Details page. You can also find images and similar parts to STD-2607AR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD-2607AR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD-2607AR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD-2607AR fall under?
The STD-2607AR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD-2607AR when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD-2607AR you can contact the distributor directly for product support, shipping queries etc.
Is the STD-2607AR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD-2607AR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for STD-2607AR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD-2607AR often in real-time on the comparison pages.
What if I can't find stock of STD-2607AR?
You can fill out our help required form which you can use to request a quote for STD-2607AR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.