Status: | Unknown |
---|---|
Series: | STD Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.43
|
5
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
1,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
750
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
750
in stock
|
Buy Now | |
element14
from US$6.71
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
TE Store
from US$0.34
|
-
|
Buy Now |
Marker Type | Snap On Pre Printed |
---|---|
Legend | 3 |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 8.5mm |
Cable Diameter Min | 5.8mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | STD Series |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Max | 125°C |
STD15W-3 | TTI Europe |
Std15W-3 |Raychem Te Connectivity STD15W-3 | Newark Electronics |
Wire Labels&Markers STD15W-3 | Rapid Electronics |
CABLE MARKER, E, SIZE15, 3, PK50 | element14 |
Cable Accessories Marker Polyoxymethylene White Bag | Avnet America |
Raychem | RS Americas |
Special Order: STD15W-3 Marker Style: Snap-On Marker Size: STD 15 Compatible Cable Diameter Range: 5.8 – 8.5 mm Compatible Cable Diameter Range: .228 – .335 in Primary Product Color: White Snap-On STD 15 5.8 – 8.5 mm .228 – .335" | Std Snap-On Marker | Part Number: STD15W-3 | Internal Number: 883382-000 | Alias Number: 8-1198147-7 | White | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a STD15W-3?
Additional datasheets, footprints and schematics for STD15W-3 are listed on our Part Details page. You can also find images and similar parts to STD15W-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD15W-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD15W-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD15W-3 fall under?
The STD15W-3 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD15W-3 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD15W-3 you can contact the distributor directly for product support, shipping queries etc.
Is the STD15W-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD15W-3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for STD15W-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD15W-3 often in real-time on the comparison pages.
What if I can't find stock of STD15W-3?
You can fill out our help required form which you can use to request a quote for STD15W-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.