Status: | Unknown |
---|---|
Series: | STD Series |
RoHS: | Unknown |
Prices starting from US$0.0490
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.06
|
No stock
|
Buy Now | |
TTI Europe
from US$0.06
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
289
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
289
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.0490
|
-
|
Buy Now |
Marker Type | - |
---|---|
Legend | S |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 4.5mm |
Cable Diameter Min | 3.3mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | STD Series |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 125°C |
STD09W-S | TTI Europe |
Wire Labels&Markers STD09W-S | Rapid Electronics |
Std09W-S |Raychem Te Connectivity STD09W-S | Newark Electronics |
Cable Accessories Marker Polyoxymethylene White Bag | Avnet America |
Raychem | RS Americas |
CABLE MARKER, E, SIZE9, S, PK30 | Farnell |
Where can I find additional details, specifications and documents for a STD09W-S?
Additional datasheets, footprints and schematics for STD09W-S are listed on our Part Details page. You can also find images and similar parts to STD09W-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD09W-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD09W-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD09W-S fall under?
The STD09W-S is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD09W-S when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD09W-S you can contact the distributor directly for product support, shipping queries etc.
Is the STD09W-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD09W-S have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for STD09W-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD09W-S often in real-time on the comparison pages.
What if I can't find stock of STD09W-S?
You can fill out our help required form which you can use to request a quote for STD09W-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.