Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | - |
---|---|
Legend | Earth |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 4.5mm |
Cable Diameter Min | 3.3mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 125°C |
STD09W-EARTH | TTI Europe |
CABLE MARKER, E, SIZE9, ETH, PK30 | element14 |
Where can I find additional details, specifications and documents for a STD09W-EARTH?
Additional datasheets, footprints and schematics for STD09W-EARTH are listed on our Part Details page. You can also find images and similar parts to STD09W-EARTH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD09W-EARTH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD09W-EARTH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD09W-EARTH fall under?
The STD09W-EARTH is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD09W-EARTH when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD09W-EARTH you can contact the distributor directly for product support, shipping queries etc.
Is the STD09W-EARTH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD09W-EARTH have stock available?
Authorised distributors including TTI Europe, element14 and Farnell have stock available or on a lead time for STD09W-EARTH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD09W-EARTH often in real-time on the comparison pages.
What if I can't find stock of STD09W-EARTH?
You can fill out our help required form which you can use to request a quote for STD09W-EARTH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.