Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0246
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
19,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0292
|
19,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0246
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.0322
|
-
|
Buy Now | |
RS Americas
from US$0.0440
|
-
|
Buy Now | |
element14
from US$1.58
|
-
|
Buy Now |
Marker Type | - |
---|---|
Legend | R |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 3.5mm |
Cable Diameter Min | 2.6mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 125°C |
Wire Labels&Markers STD06W-R | Rapid Electronics |
STD06W-R | TTI Europe |
Std06W-R |Te Connectivity STD06W-R | Newark Electronics |
Cable Accessories Marker Polyoxymethylene White Bag | Avnet America |
Raychem | RS Americas |
CABLE MARKER, E, SIZE6, R, PK30 | element14 |
Where can I find additional details, specifications and documents for a STD06W-R?
Additional datasheets, footprints and schematics for STD06W-R are listed on our Part Details page. You can also find images and similar parts to STD06W-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD06W-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD06W-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD06W-R fall under?
The STD06W-R is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD06W-R when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD06W-R you can contact the distributor directly for product support, shipping queries etc.
Is the STD06W-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD06W-R have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for STD06W-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD06W-R often in real-time on the comparison pages.
What if I can't find stock of STD06W-R?
You can fill out our help required form which you can use to request a quote for STD06W-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.