Status: | Unknown |
---|---|
Series: | STD Series |
RoHS: | Unknown |
Prices starting from US$0.0267
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.36
|
119
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
119
in stock
|
Buy Now | |
element14
from US$1.10
|
119
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.0409
|
-
|
Buy Now | |
RS Americas
from US$0.0430
|
-
|
Buy Now | |
TTI Europe
from US$0.0267
|
-
|
Buy Now | |
TE Store
from US$0.07
|
-
|
Buy Now |
Marker Type | Snap On Pre Printed |
---|---|
Legend | 4 |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 3.5mm |
Cable Diameter Min | 2.6mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | STD Series |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Max | 125°C |
Cable Marker, E, Size6, 4, Pk30 | Newark Electronics |
CABLE MARKER, E, SIZE6, 4, PK30 | element14 |
Wire Labels&Markers STD06W-4 | Rapid Electronics |
Cable Accessories Marker Polyoxymethylene White Bag | Avnet America |
Raychem | RS Americas |
STD06W-4 | TTI Europe |
Special Order: STD06W-4 Marker Style: Snap-On Marker Size: STD 06 Compatible Cable Diameter Range: 2.6 – 3.5 mm Compatible Cable Diameter Range: .102 – .138 in Primary Product Color: White Snap-On STD 06 2.6 – 3.5 mm .102 – .138" | Std Snap-On Marker | Part Number: STD06W-4 | Internal Number: 662434-000 | Alias Number: 5-1198164-1 | White | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a STD06W-4?
Additional datasheets, footprints and schematics for STD06W-4 are listed on our Part Details page. You can also find images and similar parts to STD06W-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD06W-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD06W-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD06W-4 fall under?
The STD06W-4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STD06W-4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD06W-4 you can contact the distributor directly for product support, shipping queries etc.
Is the STD06W-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD06W-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for STD06W-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD06W-4 often in real-time on the comparison pages.
What if I can't find stock of STD06W-4?
You can fill out our help required form which you can use to request a quote for STD06W-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.