Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0417
RoHS Compliant | YES |
---|
Wire Labels&Markers STD01W-5 | Rapid Electronics |
Std01W-5 |Te Connectivity STD01W-5 | Newark Electronics |
Cable Accessories Wire Marker White Box | Avnet America |
Raychem | RS Americas |
Special Order: STD01W-5 Marker Style: Snap-On Marker Size: STD 01 Compatible Cable Diameter Range: 1 – 1.4 mm Compatible Cable Diameter Range: .04 – .055 in Primary Product Color: White Snap-On STD 01 1 – 1.4 mm .04 – .055" | Std Snap-On Marker | Part Number: STD01W-5 | Internal Number: 472156-000 | Alias Number: 5-1198179-5 | White | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a STD01W-5.?
Additional datasheets, footprints and schematics for STD01W-5. are listed on our Part Details page. You can also find images and similar parts to STD01W-5. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD01W-5. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD01W-5. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD01W-5. fall under?
The STD01W-5. is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to STD01W-5. when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD01W-5. you can contact the distributor directly for product support, shipping queries etc.
Is the STD01W-5. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STD01W-5. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for STD01W-5..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD01W-5. often in real-time on the comparison pages.
What if I can't find stock of STD01W-5.?
You can fill out our help required form which you can use to request a quote for STD01W-5. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.