Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.64
|
27,841
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.92
|
27,841
in stock
|
Buy Now |
![]() |
element14
from US$0.71
|
27,841
in stock
|
Buy Now |
![]() |
Rochester Electronics
from US$0.52
|
27,500
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.51
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.50
|
-
|
Buy Now |
![]() |
EBV Elektronik
-
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
Device Topology | Constant Current |
---|---|
No. of Outputs | 1Outputs |
Output Current | 500mA |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Voltage Min | 4.5V |
Input Voltage Max | 40V |
RoHS Compliant | Yes |
Led Driver, Constant Current, Soic-8 Rohs Compliant: Yes |Stmicroelectronics STCS05DR | Newark Electronics |
LED DRIVER, CONSTANT CURRENT, SOIC-8 | element14 |
STCS05 Series 0.5 A 50 KHz Surface Mount Constant Current LED Driver - SOIC-8 | Future Electronics |
Linear LED Driver, 4.5 V to 40 V, 500 mA, 8 Pins, SOIC | Avnet America |
Where can I find additional details, specifications and documents for a STCS05DR?
Additional datasheets, footprints and schematics for STCS05DR are listed on our Part Details page. You can also find images and similar parts to STCS05DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STCS05DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STCS05DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STCS05DR fall under?
The STCS05DR is listed under LED Lighting Components > LED Driver ICs > LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to STCS05DR when available in the LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STCS05DR you can contact the distributor directly for product support, shipping queries etc.
Is the STCS05DR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STCS05DR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rochester Electronics and Future Electronics have stock available or on a lead time for STCS05DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STCS05DR often in real-time on the comparison pages.
What if I can't find stock of STCS05DR?
You can fill out our help required form which you can use to request a quote for STCS05DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.