Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
775
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
775
in stock
|
Buy Now | |
element14
from US$0.82
|
775
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 11.5V |
Supply Voltage Max | 23V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Pwm Controller, 23V, Soic-8 | Newark Electronics |
PWM CONTROLLER, 23V, SOIC-8 | element14 |
Current Mode PWM Controller 50mA 8-Pin SOIC T/R | Avnet Silica |
STCH03 Series 23V 50% 196kHz Offline PWM Controller for Low Standby Adapter-SO-8 | Future Electronics |
Where can I find additional details, specifications and documents for a STCH03TR?
Additional datasheets, footprints and schematics for STCH03TR are listed on our Part Details page. You can also find images and similar parts to STCH03TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STCH03TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STCH03TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STCH03TR fall under?
The STCH03TR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STCH03TR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STCH03TR you can contact the distributor directly for product support, shipping queries etc.
Is the STCH03TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STCH03TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STCH03TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STCH03TR often in real-time on the comparison pages.
What if I can't find stock of STCH03TR?
You can fill out our help required form which you can use to request a quote for STCH03TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.