Status: | Unknown |
---|---|
Series: | STC-CCTV Series |
RoHS: | Compliant |
Product Range | STC-CCTV Series |
---|---|
Suppressor Type | Data Line |
No. of Outlets | 1Outlets |
Voltage Rating | 5V |
Output Current | 350mA |
Peak Surge Current | 20kA |
RoHS Compliant | Yes |
Data/Signal Line Protector, 1P, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a STC-CCTV-75I?
Additional datasheets, footprints and schematics for STC-CCTV-75I are listed on our Part Details page. You can also find images and similar parts to STC-CCTV-75I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STC-CCTV-75I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STC-CCTV-75I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STC-CCTV-75I fall under?
The STC-CCTV-75I is listed under Power & Line Protection > Surge Protectors > Data & Signal Line Protectors.
Can I view similar or alternative parts?
You can view similar parts to STC-CCTV-75I when available in the Data & Signal Line Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STC-CCTV-75I you can contact the distributor directly for product support, shipping queries etc.
Is the STC-CCTV-75I RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STC-CCTV-75I have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for STC-CCTV-75I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STC-CCTV-75I often in real-time on the comparison pages.
What if I can't find stock of STC-CCTV-75I?
You can fill out our help required form which you can use to request a quote for STC-CCTV-75I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.