STBR3012WY Automotive-grade diodes by STMicroelectronics

Automotive 1200 V, 30 A Bridge Rectifier Diode

Status: Active
Series: STBR3012-Y
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The high quality design of this diode has produced a device with consistently reproducible characteristics and intrinsic ruggedness. These characteristics make it ideal for heavy duty applications that demand long term reliability like automotive applications. Thanks to its ultra-low conduction losses, the STBR3012-Y is especially suitable for use as input bridge diode in battery chargers.

Where to Buy

Prices starting from US$1.51

Distributor Stock
Logo for Farnell
Farnell
from US$1.69
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
1,080
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
120
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.51
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

AEC-Q101 qualified
Ultra low conduction losses
Ultra-low reverse losses
High junction temperature capability (+175 °C)
VRRM guaranteed from -40 to +175 °C
D²PAK HV creepage distance (anode to cathode) = 5.38 mm min. (with top coating)
PPAP capable
ECOPACK®2 compliant (DO-247)

Alternative Descriptions

Diode Rectifier Bridge Single 30A 2-Pin DO-247 Tube | Avnet Silica
RECTIFIER, SINGLE, 30A, 1.2KV, DO-247 | Farnell
Rectifier |Stmicroelectronics STBR3012WY | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STBR3012WY?

Additional datasheets, footprints and schematics for STBR3012WY are listed on our Part Details page. You can also find images and similar parts to STBR3012WY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STBR3012WY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STBR3012WY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STBR3012WY fall under?

The STBR3012WY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Bridge Rectifier diodes.

Can I view similar or alternative parts?

You can view similar parts to STBR3012WY when available in the Automotive-grade Bridge Rectifier diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STBR3012WY you can contact the distributor directly for product support, shipping queries etc.

Is the STBR3012WY RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STBR3012WY have stock available?

Authorised distributors including Avnet Silica, EBV Elektronik, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for STBR3012WY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STBR3012WY often in real-time on the comparison pages.

What if I can't find stock of STBR3012WY?

You can fill out our help required form which you can use to request a quote for STBR3012WY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay