Status: | Active |
---|---|
Series: | STBC03 |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.84
|
No stock
|
Buy Now | |
Avnet America
from US$1.83
|
57,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
-
|
Buy Now | |
Future Electronics
from US$1.69
|
-
|
Buy Now | |
element14
from US$1.88
|
-
|
Buy Now |
Charges single-cell Li-Ion batteries with CC/CV algorithm and charge termination |
Fast charge current up to 650 mA adjustable by external resistor |
Pre-charge current from 1 mA |
Adjustable floating voltage up to 4.45 V |
Integrated low quiescent LDO regulator |
Automatic power path management |
Auto-recharge function |
Embedded protection circuit module (PCM) featuring battery overcharge, battery over-discharge and battery overcurrent protections |
Charging timeout |
Shipping mode feature allows battery low leakage when over-discharged |
Very low battery leakage in over-discharge and shutdown mode |
Charger enable input |
Charge/fault status output |
Battery voltage pin to allow external gauging |
Two 3 Ω SPDT load switches |
Available in Flip Chip 30, 400 µm pitch package |
Rugged ±4 kV HBM, ESD protection on the most critical pins |
Product Specifications |
---|
DS11889 Li-Ion linear battery charger with LDO and load switches |
Flyers |
---|
Battery management ICs - STBC02/03 Li-Ion charger with load switches and smart reset generator |
STMSTBC03JR | Avnet America |
Battery Charger, Li-Ion/Pol, Flipchip-30 | Newark Electronics |
STBC03 Series 5.4 V 650 mA Li-Ion Linear Battery Charger with LDO - FlipChip 30 | Future Electronics |
BATTERY CHARGER, LI-ION/POL, FLIPCHIP-30 | element14 |
Where can I find additional details, specifications and documents for a STBC03JR?
Additional datasheets, footprints and schematics for STBC03JR are listed on our Part Details page. You can also find images and similar parts to STBC03JR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STBC03JR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STBC03JR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STBC03JR fall under?
The STBC03JR is listed under Power Management > Battery Management ICs > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to STBC03JR when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STBC03JR you can contact the distributor directly for product support, shipping queries etc.
Is the STBC03JR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STBC03JR have stock available?
Authorised distributors including Avnet America, EBV Elektronik, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for STBC03JR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STBC03JR often in real-time on the comparison pages.
What if I can't find stock of STBC03JR?
You can fill out our help required form which you can use to request a quote for STBC03JR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.