Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | - |
---|---|
Legend | 8 |
Legend Colour | Black |
Marker Colour | Grey |
Marker Dimensions | - |
Cable Diameter Max | 4.5mm |
Cable Diameter Min | 3.3mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 125°C |
STB09-8-8 | TTI Europe |
WIRE MARKER CLIP-ON GRAY | Rapid Electronics |
CABLE MARKER, E, SIZE9, NO.8, PK30 | Farnell |
Where can I find additional details, specifications and documents for a STB09-8-8?
Additional datasheets, footprints and schematics for STB09-8-8 are listed on our Part Details page. You can also find images and similar parts to STB09-8-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB09-8-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB09-8-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB09-8-8 fall under?
The STB09-8-8 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STB09-8-8 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB09-8-8 you can contact the distributor directly for product support, shipping queries etc.
Is the STB09-8-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB09-8-8 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Farnell and Avnet America have stock available or on a lead time for STB09-8-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB09-8-8 often in real-time on the comparison pages.
What if I can't find stock of STB09-8-8?
You can fill out our help required form which you can use to request a quote for STB09-8-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.