Status: | Unknown |
---|---|
Series: | STB Series |
RoHS: | Unknown |
Marker Type | Snap On Pre Printed |
---|---|
Legend | 1 |
Legend Colour | White |
Marker Colour | Brown |
Marker Dimensions | - |
Cable Diameter Max | 4.5mm |
Cable Diameter Min | 3.3mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | STB Series |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 125°C |
STB09-1-1 | TTI Europe |
Stb09-1-1 |Raychem Te Connectivity STB09-1-1 | Newark Electronics |
WIRE MARKER CLIP-ON RED | Rapid Electronics |
CABLE MARKER, E, SIZE9, NO.1, PK30 | Farnell |
STB Individual Snap-on Marker Zero Halogen "1" Legend 3.25 to 4.5 mm Cable Diameter Polyoxymethylene Brown/White Box | Avnet America |
Where can I find additional details, specifications and documents for a STB09-1-1?
Additional datasheets, footprints and schematics for STB09-1-1 are listed on our Part Details page. You can also find images and similar parts to STB09-1-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STB09-1-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STB09-1-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STB09-1-1 fall under?
The STB09-1-1 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to STB09-1-1 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STB09-1-1 you can contact the distributor directly for product support, shipping queries etc.
Is the STB09-1-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STB09-1-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Farnell and Avnet America have stock available or on a lead time for STB09-1-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STB09-1-1 often in real-time on the comparison pages.
What if I can't find stock of STB09-1-1?
You can fill out our help required form which you can use to request a quote for STB09-1-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.