Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Safety Bracket Clip |
---|---|
For Use With | 3+ PE & 5+ PE ST Series Power Connectors |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
External Length / Height | 28.5mm |
Length | 30mm |
Material | Brass |
Mounting Hole Dia | 4.5mm |
Pack Quantity | 5 |
Hirschmann Circlip, 28.5x21.5x26mm | Distrelec |
Clip, Safety Bracket, 28.5Mm | Newark Electronics |
SAFETY BRACKET, CLIP, 28.5MM, PK5 | element14 |
Where can I find additional details, specifications and documents for a STASI3?
Additional datasheets, footprints and schematics for STASI3 are listed on our Part Details page. You can also find images and similar parts to STASI3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STASI3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STASI3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STASI3 fall under?
The STASI3 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to STASI3 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STASI3 you can contact the distributor directly for product support, shipping queries etc.
Is the STASI3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STASI3 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for STASI3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STASI3 often in real-time on the comparison pages.
What if I can't find stock of STASI3?
You can fill out our help required form which you can use to request a quote for STASI3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.