Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Safety Bracket |
---|---|
For Use With | ST Series 2 Pole + PE Connectors for mains & control lead connections |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
External Length / Height | 21.7mm |
Fastener Material | Brass |
Fixing Hole Diameter | 4.2mm |
Pack Quantity | 5 |
Hirschmann Circlip, 21.7x20.5x22mm | Distrelec |
SAFETY BRACKET, FOR 2+PE WAY CONNECTORS | element14 |
Safety Bracket, St Series 2 Pole Conn | Newark Electronics |
Where can I find additional details, specifications and documents for a STASI2?
Additional datasheets, footprints and schematics for STASI2 are listed on our Part Details page. You can also find images and similar parts to STASI2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STASI2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STASI2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STASI2 fall under?
The STASI2 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to STASI2 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STASI2 you can contact the distributor directly for product support, shipping queries etc.
Is the STASI2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STASI2 have stock available?
Authorised distributors including Distrelec, element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for STASI2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STASI2 often in real-time on the comparison pages.
What if I can't find stock of STASI2?
You can fill out our help required form which you can use to request a quote for STASI2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.