STAR-9007 Power & Line Protection by Stancor Electronics

STAR-9007

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$81.50

Distributor Stock
Logo for Newark
Newark
-
2
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$81.50
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$84.88
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Stancor Electronics |Stancor STAR-9007 | Newark Electronics
Power Supply, AC-DC, Power Source, desk top, reg,120Vi,5/12/-12Vo | Stancor STAR-9007 | RS Americas


STAR-9007 Power Supplies by White-Rodgers

POWER SUPPLY, EXTERNAL, PLUG-IN, 5V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Power Supply Approvals ITE
No. of Outputs 3 Output
Output Voltage - Output 1 5V
Output Current - Output 1 1A
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a STAR-9007?

Additional datasheets, footprints and schematics for STAR-9007 are listed on our Part Details page. You can also find images and similar parts to STAR-9007 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STAR-9007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STAR-9007 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STAR-9007 fall under?

The STAR-9007 is listed under Power & Line Protection > More Power & Line Protection.

Can I view similar or alternative parts?

You can view similar parts to STAR-9007 when available in the More Power & Line Protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STAR-9007 you can contact the distributor directly for product support, shipping queries etc.

Is the STAR-9007 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STAR-9007 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, RS Americas and Relay Specialties have stock available or on a lead time for STAR-9007.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STAR-9007 often in real-time on the comparison pages.

What if I can't find stock of STAR-9007?

You can fill out our help required form which you can use to request a quote for STAR-9007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay