Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 2.7W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 300mA |
Plug Type | EU |
Ac-Dc Converter, External Plug In, 1 O/P, 2.7W, 9V | Newark Electronics |
Where can I find additional details, specifications and documents for a STAF-3309F?
Additional datasheets, footprints and schematics for STAF-3309F are listed on our Part Details page. You can also find images and similar parts to STAF-3309F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STAF-3309F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STAF-3309F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STAF-3309F fall under?
The STAF-3309F is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to STAF-3309F when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STAF-3309F you can contact the distributor directly for product support, shipping queries etc.
Is the STAF-3309F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STAF-3309F have stock available?
Authorised distributors including RS Americas, Newark Electronics and Relay Specialties have stock available or on a lead time for STAF-3309F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STAF-3309F often in real-time on the comparison pages.
What if I can't find stock of STAF-3309F?
You can fill out our help required form which you can use to request a quote for STAF-3309F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.