Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drain Source Voltage Vds | 900V |
---|---|
Continuous Drain Current Id | - |
Power Dissipation Pd | - |
Operating Frequency Min | - |
Operating Frequency Max | 27MHz |
RF Transistor Case | STAC177B |
No. of Pins | 4Pins |
Operating Temperature Max | 200°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
RF FET, N-CH, 900V, STAC177B-4 | Farnell |
Power LDMOS Transistor N-Channel 900V 5-Pin STAC177B Tray | Avnet America |
Where can I find additional details, specifications and documents for a STAC250V2-500E?
Additional datasheets, footprints and schematics for STAC250V2-500E are listed on our Part Details page. You can also find images and similar parts to STAC250V2-500E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STAC250V2-500E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STAC250V2-500E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STAC250V2-500E fall under?
The STAC250V2-500E is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to STAC250V2-500E when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STAC250V2-500E you can contact the distributor directly for product support, shipping queries etc.
Is the STAC250V2-500E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STAC250V2-500E have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for STAC250V2-500E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STAC250V2-500E often in real-time on the comparison pages.
What if I can't find stock of STAC250V2-500E?
You can fill out our help required form which you can use to request a quote for STAC250V2-500E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.