Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 36W |
Output Voltage - Output 1 | 18V |
Output Current - Output 1 | 2A |
Plug Type | US |
Ac-Dc Converter, External Plug In, 1 O/P, 36W, 2A, 18V | Newark Electronics |
Where can I find additional details, specifications and documents for a STA-6618-4?
Additional datasheets, footprints and schematics for STA-6618-4 are listed on our Part Details page. You can also find images and similar parts to STA-6618-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STA-6618-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STA-6618-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STA-6618-4 fall under?
The STA-6618-4 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to STA-6618-4 when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STA-6618-4 you can contact the distributor directly for product support, shipping queries etc.
Is the STA-6618-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STA-6618-4 have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for STA-6618-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STA-6618-4 often in real-time on the comparison pages.
What if I can't find stock of STA-6618-4?
You can fill out our help required form which you can use to request a quote for STA-6618-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.