Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 4 Channel, 4Channels |
Output Power | 40W |
Supply Voltage Range | 10V to 36V |
Amplifier Case Style | PowerSO |
No. of Pins | 36Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 10V to 36V |
Base Number | 515 |
Operating Temperature Range | 0°C to +70°C |
Output Power (Pout) | 40W |
Audio Power Amplifier, 0 C, Powerso, 70 C Rohs Compliant: Yes |Stmicroelectronics STA515W | Newark Electronics |
AMP, AUDIO, POWER, QUAD, POWERSO36 | element14 |
Where can I find additional details, specifications and documents for a STA515W?
Additional datasheets, footprints and schematics for STA515W are listed on our Part Details page. You can also find images and similar parts to STA515W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STA515W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STA515W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STA515W fall under?
The STA515W is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to STA515W when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STA515W you can contact the distributor directly for product support, shipping queries etc.
Is the STA515W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STA515W have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for STA515W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STA515W often in real-time on the comparison pages.
What if I can't find stock of STA515W?
You can fill out our help required form which you can use to request a quote for STA515W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.