Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1.2W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 50mA |
Plug Type | US |
RoHS Compliant | Yes |
Ac-Dc Converter, External Plug In, 1 O/P, 1.2W, 24V | Newark Electronics |
Where can I find additional details, specifications and documents for a STA-3524?
Additional datasheets, footprints and schematics for STA-3524 are listed on our Part Details page. You can also find images and similar parts to STA-3524 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STA-3524 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STA-3524 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STA-3524 fall under?
The STA-3524 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to STA-3524 when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STA-3524 you can contact the distributor directly for product support, shipping queries etc.
Is the STA-3524 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STA-3524 have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for STA-3524.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STA-3524 often in real-time on the comparison pages.
What if I can't find stock of STA-3524?
You can fill out our help required form which you can use to request a quote for STA-3524 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.