Status: | Unknown |
---|---|
Series: | ST Family ST7 Series Microcontrollers |
RoHS: | Unknown |
Product Range | ST Family ST7 Series Microcontrollers |
---|---|
CPU Speed | 8MHz |
Program Memory Size | 2KB, 2KB |
RAM Memory Size | 256Byte |
No. of Pins | 16Pins |
MCU Case Style | SOIC |
No. of I/O's | 13I/O's |
Embedded Interface Type | SPI |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
MCU Family | ST |
MCU Series | ST7 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Clock Frequency | 32MHz |
Controller Family/Series | ST7FLIT1xB |
Flash Memory Size | 2KB |
IC Generic Number | 7FLIT10 |
Logic Function Number | 10BY0M6 |
MPU Core Size | 8bit |
Memory Type | Flash |
No. of ADC Inputs | 5 |
No. of Bits | 8bit |
No. of External Interrupts | 15 |
No. of PWM Channels | 4 |
No. of Timers | 5 |
Number of bits In Timer | 12 |
Number of bits in ADC | 10 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | RC Oscillator |
Peripherals | ADC ART |
Supply Voltage Range | 2.7V to 5.5V |
MCU, 8BIT, ST7, 8MHZ, SOIC-16 | element14 |
Where can I find additional details, specifications and documents for a ST7FLIT10BY0M6?
Additional datasheets, footprints and schematics for ST7FLIT10BY0M6 are listed on our Part Details page. You can also find images and similar parts to ST7FLIT10BY0M6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST7FLIT10BY0M6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST7FLIT10BY0M6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST7FLIT10BY0M6 fall under?
The ST7FLIT10BY0M6 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ST7FLIT10BY0M6 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST7FLIT10BY0M6 you can contact the distributor directly for product support, shipping queries etc.
Is the ST7FLIT10BY0M6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST7FLIT10BY0M6 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ST7FLIT10BY0M6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST7FLIT10BY0M6 often in real-time on the comparison pages.
What if I can't find stock of ST7FLIT10BY0M6?
You can fill out our help required form which you can use to request a quote for ST7FLIT10BY0M6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.