Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
element14
from US$1.69
|
-
|
Buy Now |
Fibre Optic Connector A | - |
---|---|
Fibre Optic Connector B | - |
No. of Fibres | 1Fibres |
Fibre Type | Multimode |
Fibre Diameter | 62.5µm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 900µm |
Cable Assembly Type | Fibre Optic |
Cable Length | 1m |
Cladding Diameter | 125µm |
Colour | White |
Connector Type A | ST |
Core Diameter | 62.5µm |
Lead Length | 1m |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
PIGTAIL, 1M, ST, ADAPTOR, 62.5/125 | element14 |
Where can I find additional details, specifications and documents for a ST62B1?
Additional datasheets, footprints and schematics for ST62B1 are listed on our Part Details page. You can also find images and similar parts to ST62B1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST62B1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST62B1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST62B1 fall under?
The ST62B1 is listed under Cable Leads & Connectors > Leads > Fibre Optic Leads.
Can I view similar or alternative parts?
You can view similar parts to ST62B1 when available in the Fibre Optic Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST62B1 you can contact the distributor directly for product support, shipping queries etc.
Is the ST62B1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST62B1 have stock available?
Authorised distributors including element14 have stock available or on a lead time for ST62B1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST62B1 often in real-time on the comparison pages.
What if I can't find stock of ST62B1?
You can fill out our help required form which you can use to request a quote for ST62B1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.