Status: | Unknown |
---|---|
Series: | Smart Tweezers Series |
RoHS: | Unknown |
LCR Type | SMD Component Testing Tweezer |
---|---|
Test Frequency Max | 10kHz |
Inductance Measure Max | 999mH |
Capacitance Measure Max | 4999µF |
Resistance Measure Max | 9.9Mohm |
Product Range | Smart Tweezers Series |
SVHC | No SVHC (15-Jan-2019) |
Lcr Meter W/Bluetooth, Handheld, 10Khz | Newark Electronics |
LCR METER W/BLUETOOTH, HANDHELD, 10KHZ | element14 |
Ideal Tek Smart Tweezers Bluetooth, Handheld, 9.9MOhm, 999mH, 4999uF, 10kHz | Distrelec |
Where can I find additional details, specifications and documents for a ST-5S-BT2?
Additional datasheets, footprints and schematics for ST-5S-BT2 are listed on our Part Details page. You can also find images and similar parts to ST-5S-BT2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST-5S-BT2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST-5S-BT2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST-5S-BT2 fall under?
The ST-5S-BT2 is listed under Test & Measurement > Component Testing > LCR Meters.
Can I view similar or alternative parts?
You can view similar parts to ST-5S-BT2 when available in the LCR Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST-5S-BT2 you can contact the distributor directly for product support, shipping queries etc.
Is the ST-5S-BT2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST-5S-BT2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for ST-5S-BT2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST-5S-BT2 often in real-time on the comparison pages.
What if I can't find stock of ST-5S-BT2?
You can fill out our help required form which you can use to request a quote for ST-5S-BT2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.