Status: | Unknown |
---|---|
Series: | PLUSCON Series |
RoHS: | Unknown |
No distributors results available
Product Range | PLUSCON Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Brass Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Receptacle |
No. of Positions | 6Ways |
Where can I find additional details, specifications and documents for a ST-5EP1N8AW400S?
Additional datasheets, footprints and schematics for ST-5EP1N8AW400S are listed on our Part Details page. You can also find images and similar parts to ST-5EP1N8AW400S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST-5EP1N8AW400S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST-5EP1N8AW400S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST-5EP1N8AW400S fall under?
The ST-5EP1N8AW400S is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to ST-5EP1N8AW400S when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST-5EP1N8AW400S you can contact the distributor directly for product support, shipping queries etc.
Is the ST-5EP1N8AW400S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST-5EP1N8AW400S have stock available?
There is no stock from authorised distributors for ST-5EP1N8AW400S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST-5EP1N8AW400S often in real-time on the comparison pages.
What if I can't find stock of ST-5EP1N8AW400S?
You can fill out our help required form which you can use to request a quote for ST-5EP1N8AW400S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.