Status: | Unknown |
---|---|
Series: | ST-4 Series |
RoHS: | Unknown |
Track Resistance | 2kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | ST-4 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a ST-4ETB202?
Additional datasheets, footprints and schematics for ST-4ETB202 are listed on our Part Details page. You can also find images and similar parts to ST-4ETB202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST-4ETB202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST-4ETB202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST-4ETB202 fall under?
The ST-4ETB202 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ST-4ETB202 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST-4ETB202 you can contact the distributor directly for product support, shipping queries etc.
Is the ST-4ETB202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST-4ETB202 have stock available?
Authorised distributors including RS, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for ST-4ETB202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST-4ETB202 often in real-time on the comparison pages.
What if I can't find stock of ST-4ETB202?
You can fill out our help required form which you can use to request a quote for ST-4ETB202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.