Status: | Active |
---|---|
Series: | ST485EC |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
2,745
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
102,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
50,827
in stock
|
Buy Now | |
element14
from US$0.96
|
39,861
in stock
|
Buy Now | |
Farnell
from US$0.94
|
39,861
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
11,252
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
2,500
in stock
|
Buy Now | |
Micros
from US$0.57
|
2,422
in stock
|
Buy Now | |
Avnet Silica
-
|
40,000
in stock
|
Buy Now | |
Avnet America
-
|
25,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$2.19
|
-
|
Buy Now |
Allows up to 256 transceivers on the bus |
ESD protection: ±15 kV (H.B.M.) ±8 kV (IEC-1000-4-2 contact discharge) |
Operates from a single 5 V supply |
30 ns propagation delay, 5 ns skew |
Low quiescent current: 300 µA |
-7 V to 12 V common mode input voltage range |
Designed for RS-485 interface application |
70 mV typical input hysteresis |
Current limiting and thermal shutdown for driver overload protection |
Driver maintains high impedance in 3-state or with the power OFF |
Product Specifications |
---|
DS2530 +/-15 kV ESD protected, low power RS-485/RS-422 transceiver |
Application Notes |
---|
AN1348 ST485: an RS-485 based interface with lower data bit errors |
ST485E Series 5 V â–’15 kV ESD Protected RS-485/RS-422 Transceiver - SOIC-8 | Future Electronics |
Txrx, 5V, Rs485/422, Esd, 8-Soic | Newark Electronics |
TXRX, 5V, RS485/422, ESD, 8-SOIC | element14 |
IC: interface | Transfer Multisort Elektronik |
RS-422/485 Transceiver 1TR 1T 1R | RS |
Interface | Micros |
Single Transmitter/Receiver RS-422/RS-485 8-Pin SO N T/R | Avnet Silica |
ST Transceiver, RS485 / RS422, 7V, 900uA, SO-8 | Distrelec |
Where can I find additional details, specifications and documents for a ST485ECDR?
Additional datasheets, footprints and schematics for ST485ECDR are listed on our Part Details page. You can also find images and similar parts to ST485ECDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST485ECDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST485ECDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST485ECDR fall under?
The ST485ECDR is listed under Interfaces and Transceivers > RS-422 RS-423 RS-485.
Can I view similar or alternative parts?
You can view similar parts to ST485ECDR when available in the RS-422 RS-423 RS-485 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST485ECDR you can contact the distributor directly for product support, shipping queries etc.
Is the ST485ECDR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST485ECDR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ST485ECDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST485ECDR often in real-time on the comparison pages.
What if I can't find stock of ST485ECDR?
You can fill out our help required form which you can use to request a quote for ST485ECDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.