ST25R3916-AQWT ST25 NFC / RFID Tags & Readers by STMicroelectronics

High performance NFC universal device and EMVCo reader

Status: Active
Series: ST25R3916
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ST25R3916/7 are high performance NFC universal devices supporting NFC initiator, NFC target, NFC reader and NFC card emulation modes when applicable. Being fully compliant with EMVCo 3.0 analog and digital, this NFC IC is optimized for POS terminal applications, and enables the fastest EMVCo 3.0 certification cycles possible, even under harsh conditions, with antenna around noisy LCD displays. The ST25R3916 includes an advanced analog front end (AFE) and a highly integrated data framing system for ISO 18092 passive and active initiator, ISO 18092 passive and active target, NFC-A/B (ISO 14443A/B) reader including higher bit rates, NFC-F (FeliCa™) reader, NFC-V (ISO 15693) reader up to 53 kbps, and NFC-A / NFC-F card emulation. The ST25R3917 offers a reduced feature set. Special stream and transparent modes of the AFE and framing system can be used to implement other custom protocols in reader or card emulation mode. The ST25R3916/7 feature high RF output power to directly drive antennas at high efficiency. The ST25R3916/7 include additional features, making them incomparable for low power applications. They contain a low power capacitive sensor to detect the presence of a card without switching on the reader field. Additionally, the presence of a card can be detected by performing a measurement of the amplitude or phase of the antenna signal. They also contain a low power RC oscillator and wake-up timer to automatically wake-up the ST25R3916/7 after a selected time period and check for a presence of a tag using one or more techniques of low power detection of card presence (capacitive, phase or amplitude). The ST25R3916/7 are designed to operate from a wide power supply range (2.6 to 5.5 V from -40 °C to +105 °C, 2.4 to 5.5 V from -20 °C to +105 °C), and a wide peripheral IO voltage range (from 1.65 to 5.5 V). Due to this combination of high RF output power, low power modes and wide supply range these devices are perfectly suited for infrastructure NFC applications.

Where to Buy

Prices starting from US$3.51

Distributor Stock
Logo for Farnell
Farnell
from US$4.16
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.51
64,000
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
56,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
12,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.79
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Operating modes Reader/writer Card emulation Active and passive peer to peer
Reader/writer
Card emulation
Active and passive peer to peer
RF communication EMVCo 3.0 analog and digital compliant NFC-A / ISO14443A up to 848 kbit/s NFC-B / ISO14443B up to 848 kbit/s NFC-F / FeliCa™ up to 424 kbit/s NFC-V / ISO15693 up to 53 kb/s NFC-A / ISO14443A and NFC-F / FeliCa™ card emulation Active and passive peer to peer initiator and target modes, up to 424 kbit/s Low level modes to implement MIFARE Classic® compliant or other custom protocols
EMVCo 3.0 analog and digital compliant
NFC-A / ISO14443A up to 848 kbit/s
NFC-B / ISO14443B up to 848 kbit/s
NFC-F / FeliCaâ„¢ up to 424 kbit/s
NFC-V / ISO15693 up to 53 kb/s
NFC-A / ISO14443A and NFC-F / FeliCaâ„¢ card emulation
Active and passive peer to peer initiator and target modes, up to 424 kbit/s
Low level modes to implement MIFARE Classic® compliant or other custom protocols
Key features Dynamic power output (DPO) controls the field strength to stay within given limits Active wave shaping (AWS) reduces over-and under-shoots Noise suppression receiver (NSR) allows reception in noisy environment Automatic antenna tuning (AAT) via variable capacitor Integrated EMVCo 3.0 compliant EMD handling Automatic gain control and squelch feature to maximize SNR Low power capacitive and inductive card detection Low power NFC active and passive target modes Adjustable ASK modulation depth, from 5 to 40% Integrated regulators to boost system PSRR AM/PM and I/Q demodulator with baseband channel summation or automatic channel selection Possibility to drive two independent single ended antennas Measurement of antenna voltage amplitude and phase, RSSI, on-chip supply and regulated voltages
Dynamic power output (DPO) controls the field strength to stay within given limits
Active wave shaping (AWS) reduces over-and under-shoots
Noise suppression receiver (NSR) allows reception in noisy environment
Automatic antenna tuning (AAT) via variable capacitor
Integrated EMVCo 3.0 compliant EMD handling
Automatic gain control and squelch feature to maximize SNR
Low power capacitive and inductive card detection
Low power NFC active and passive target modes
Adjustable ASK modulation depth, from 5 to 40%
Integrated regulators to boost system PSRR
AM/PM and I/Q demodulator with baseband channel summation or automatic channel selection
Possibility to drive two independent single ended antennas
Measurement of antenna voltage amplitude and phase, RSSI, on-chip supply and regulated voltages
External communication interfaces 512-byte FIFO Serial peripheral interface (SPI) up to 10 Mbit/s I2C with up to 400 kbit/s in Fast-mode, 1 Mbit/s in Fast-mode Plus, and 3.4 Mbit/s in High-speed mode
512-byte FIFO
Serial peripheral interface (SPI) up to 10 Mbit/s
I2C with up to 400 kbit/s in Fast-mode, 1 Mbit/s in Fast-mode Plus, and 3.4 Mbit/s in High-speed mode
Electrical characteristics Wide supply voltage and ambient temperature range (2.6 to 5.5 V from -40 °C to +105 °C, 2.4 to 5.5 V from -20 °C to +105 °C) Wide peripheral communication supply range, from 1.65 to 5.5 V Quartz oscillator capable of operating with 27.12 MHz crystal with fast start-up
Wide supply voltage and ambient temperature range (2.6 to 5.5 V from -40 °C to +105 °C, 2.4 to 5.5 V from -20 °C to +105 °C)
Wide peripheral communication supply range, from 1.65 to 5.5 V
Quartz oscillator capable of operating with 27.12 MHz crystal with fast start-up

Resources







Alternative Descriptions

ST25R3916 Series 13.56 MHz 5.5 V I2C/SPI Interface NFC Controller - VFQFPN-32 | Future Electronics
NFC Read/Write 13.56MHz 32-Pin VFQFPN T/R | Avnet Silica
RFID, READ/WRITE, 13.56MHZ, VFQFPN-32 | Farnell
St25 Readers |Stmicroelectronics ST25R3916-AQWT | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ST25R3916-AQWT?

Additional datasheets, footprints and schematics for ST25R3916-AQWT are listed on our Part Details page. You can also find images and similar parts to ST25R3916-AQWT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ST25R3916-AQWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST25R3916-AQWT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ST25R3916-AQWT fall under?

The ST25R3916-AQWT is listed under NFC > ST25 NFC / RFID Tags & Readers > ST25 NFC / RFID Readers > ST25 NFC Readers.

Can I view similar or alternative parts?

You can view similar parts to ST25R3916-AQWT when available in the ST25 NFC Readers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ST25R3916-AQWT you can contact the distributor directly for product support, shipping queries etc.

Is the ST25R3916-AQWT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for ST25R3916-AQWT have stock available?

Authorised distributors including Future Electronics, Avnet Silica, EBV Elektronik, Avnet America and Farnell have stock available or on a lead time for ST25R3916-AQWT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ST25R3916-AQWT often in real-time on the comparison pages.

What if I can't find stock of ST25R3916-AQWT?

You can fill out our help required form which you can use to request a quote for ST25R3916-AQWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay