Status: | Active |
---|---|
Series: | ST202EB |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
3,720
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
12,492
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
7,500
in stock
|
Buy Now | |
Micros
from US$0.51
|
2,407
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
1,801
in stock
|
Buy Now | |
EBV Elektronik
-
|
17,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
-
|
Buy Now | |
element14
from US$0.89
|
-
|
Buy Now | |
Farnell
from US$0.88
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ESD protection for RS-232 I/O pins: ± 15 kV human body model |
Guaranteed 230 kbps date rate |
Guaranteed slew rate range 3 to 30 V/µs |
Operates from a single 5 V power supply |
ST202E Series â–’15 kV ESD Protected 5 V RS-232 Transceiver - SOIC-16 | Future Electronics |
Dual Transmitter/Receiver RS-232 16-Pin SOP T/R | Avnet America |
5V RS-232 Transceiver ST202EBDR | RS |
Dual Transmitter/Receiver RS-232 | Micros |
IC: interface | Transfer Multisort Elektronik |
Ic Type:Rs232 Transceiver | Newark Electronics |
IC, TRANSCEIVER, RS-232, SMD | element14 |
Where can I find additional details, specifications and documents for a ST202EBDR?
Additional datasheets, footprints and schematics for ST202EBDR are listed on our Part Details page. You can also find images and similar parts to ST202EBDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST202EBDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST202EBDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST202EBDR fall under?
The ST202EBDR is listed under Interfaces and Transceivers > RS-232.
Can I view similar or alternative parts?
You can view similar parts to ST202EBDR when available in the RS-232 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST202EBDR you can contact the distributor directly for product support, shipping queries etc.
Is the ST202EBDR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ST202EBDR have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet America, RS and Micros have stock available or on a lead time for ST202EBDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST202EBDR often in real-time on the comparison pages.
What if I can't find stock of ST202EBDR?
You can fill out our help required form which you can use to request a quote for ST202EBDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.