Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 8Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 100mohm |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Current per Contact Max | 0.5A |
External Depth | 16.3mm |
External Length / Height | 1.9mm |
External Width | 14.15mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 1.1mm |
Material | Synthetic Resin |
No. of Mating Cycles | 10000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Pitch Spacing | 1.1mm |
Withstand Voltage | 500V |
08P micro SD Card Connector TRANSFLASH | Rutronik |
Conn, Rect, Card Edge, PCB Socket,8 Cont, Solder, ST1 Series,0.043" Pin-Spng,0.5A | JAE Electronics Inc. ST1W008S4ER1500 | RS Americas |
TRANSFLASH MICRO SD MEMORY | TTI Europe |
Where can I find additional details, specifications and documents for a ST1W008S4ER1500?
Additional datasheets, footprints and schematics for ST1W008S4ER1500 are listed on our Part Details page. You can also find images and similar parts to ST1W008S4ER1500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST1W008S4ER1500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST1W008S4ER1500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST1W008S4ER1500 fall under?
The ST1W008S4ER1500 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to ST1W008S4ER1500 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST1W008S4ER1500 you can contact the distributor directly for product support, shipping queries etc.
Is the ST1W008S4ER1500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST1W008S4ER1500 have stock available?
Authorised distributors including Rutronik, RS Americas, TTI Europe and Farnell have stock available or on a lead time for ST1W008S4ER1500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST1W008S4ER1500 often in real-time on the comparison pages.
What if I can't find stock of ST1W008S4ER1500?
You can fill out our help required form which you can use to request a quote for ST1W008S4ER1500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.