Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.91
|
78
in stock
|
Buy Now | |
TTI Europe
from US$6.48
|
900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.95
|
140
in stock
|
Buy Now | |
Relay Specialties
from US$6.90
|
75
in stock
|
Buy Now | |
RS Americas
from US$8.09
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$7.29
|
-
|
Buy Now | |
Avnet America
from US$5.91
|
-
|
Buy Now | |
element14
from US$7.35
|
-
|
Buy Now | |
Farnell
from US$6.41
|
-
|
Buy Now |
Operating Function | Single side stable |
---|---|
Rated Coil Voltage | 5 V DC |
Contact Arrangement | 1 Form A 1 Form B |
Protective Construction | Sealed |
Terminal Type | PC board terminal |
Accessories | Sockets are available. |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Operate Voltage (@20oC) | Max. 80% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 47.6 mA |
Release Voltage (at20°C) | Min. 10% V of rated coil voltage (Initial) |
Resistance [±10%] (at 20°C) | 105 Ω |
Rated Operating Power | Approx. 240 mW |
Max. Allowable Voltage (at 20°C 68°F) | 150% V of rated coil voltage |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 30 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | Au-flashed AgSnO2 type |
Contact Rating (Resistive Load) | 8 A 250 V AC, 5 A 30 V DC |
Max. Switching Power (Resistive Load) | 2,000 VA, 150 W |
Max. Switching Voltage | 250 V AC, 30 V DC |
Max. Switching Current | 8 A (AC), 5 A (DC) |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,200 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact Sets | 2,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 3,750 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 6,000 V |
Operate Time (Initial) (At 20oC) | Max. 15 ms at rated coil voltage (without bounce) |
Release Time (Initial) (at 20°C) | Max. 10 ms at rated coil voltage (without bounce, without diode) |
Hock Resistance (Functional) | 196 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 2 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3 mm) |
Mechanical Life | Min. 10x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +60°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 10 g |
Resistive Load | [switching frequency ON : OFF = 1 s : 5 s] Min. 100x103 ope. 8 A 250 V AC |
POWER RELAY 1-FORM-A | TTI Europe |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay,Gen Purp,SPST-NO SPST-NC,8A,5DC | RS |
Power Relay, 5 VDC, PC Board5 A, 1A+1B SPST-NO+SPST-NCSingle side stable, Sealed | Relay Specialties |
Relay | RS Americas |
Relay, 1No, 1Nc, 380Vac, 250Vdc, 8A | Newark Electronics |
General Purpose Relay, ST Series, Power, Non Latching, SPST-NO, SPST-NC, 5 VDC | Avnet America |
RELAY, 1NO, 1NC, 380VAC, 250VDC, 8A | element14 |
Where can I find additional details, specifications and documents for a ST1-DC5V-F?
Additional datasheets, footprints and schematics for ST1-DC5V-F are listed on our Part Details page. You can also find images and similar parts to ST1-DC5V-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST1-DC5V-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST1-DC5V-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST1-DC5V-F fall under?
The ST1-DC5V-F is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > ST Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ST1-DC5V-F when available in the ST Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST1-DC5V-F you can contact the distributor directly for product support, shipping queries etc.
Is the ST1-DC5V-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST1-DC5V-F have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, RS, Relay Specialties and RS Americas have stock available or on a lead time for ST1-DC5V-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST1-DC5V-F often in real-time on the comparison pages.
What if I can't find stock of ST1-DC5V-F?
You can fill out our help required form which you can use to request a quote for ST1-DC5V-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.