Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$240.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$240.94
|
5
in stock
|
Buy Now |
Connector Type A | SMA Straight Plug |
---|---|
Connector Type B | SMA Plug 50ohm |
Coaxial Cable Type | SUCOTEST 18 |
Impedance | 50ohm |
Cable Length - Imperial | 3.9ft |
Cable Length - Metric | 1.21m |
Jacket Colour | Blue |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Cable Assembly Type | Audio Video |
Cable Length | 1.2m |
Colour | Blue |
Connector A Contact Material | Beryllium-Copper |
Connector A Contact Plating | Gold |
Insulation Resistance | 5000Mohm |
Jacket Material | FEP |
Lead Length | 1.2m |
Length | 1220mm |
No. of Mating Cycles | 500 |
Operating Frequency Max | 18GHz |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Overall Length | 48" |
Plug Body Material | Stainless Steel |
SUCOTEST Test Lead SMA/SMA 48inch | RS |
Where can I find additional details, specifications and documents for a ST-18/SMAM/SMAM/48?
Additional datasheets, footprints and schematics for ST-18/SMAM/SMAM/48 are listed on our Part Details page. You can also find images and similar parts to ST-18/SMAM/SMAM/48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST-18/SMAM/SMAM/48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST-18/SMAM/SMAM/48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST-18/SMAM/SMAM/48 fall under?
The ST-18/SMAM/SMAM/48 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to ST-18/SMAM/SMAM/48 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST-18/SMAM/SMAM/48 you can contact the distributor directly for product support, shipping queries etc.
Is the ST-18/SMAM/SMAM/48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST-18/SMAM/SMAM/48 have stock available?
Authorised distributors including RS have stock available or on a lead time for ST-18/SMAM/SMAM/48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST-18/SMAM/SMAM/48 often in real-time on the comparison pages.
What if I can't find stock of ST-18/SMAM/SMAM/48?
You can fill out our help required form which you can use to request a quote for ST-18/SMAM/SMAM/48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.