Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,438.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,438.08
|
No stock
|
Buy Now |
Analyzer Functions | Power |
---|---|
No. of Channels | 1 Channel, 1Channels |
Voltage Range rms | - |
Bandwidth | 18.5GHz |
External Height | 34mm |
External Width | 125mm |
External Depth | 43mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | SMA Coaxial |
Manufacturers Warranty | 3 |
Power Measuring Range | -50dBm to +20dBm |
Standing Wave Ratio | 1.2 |
Weight | 83g |
POWER METER, USB, 18.5GHZ | Farnell |
Where can I find additional details, specifications and documents for a ST185?
Additional datasheets, footprints and schematics for ST185 are listed on our Part Details page. You can also find images and similar parts to ST185 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST185 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST185 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST185 fall under?
The ST185 is listed under Test Equipment > Electrical Installation Testers > Power Quality Analysers.
Can I view similar or alternative parts?
You can view similar parts to ST185 when available in the Power Quality Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST185 you can contact the distributor directly for product support, shipping queries etc.
Is the ST185 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST185 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ST185.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST185 often in real-time on the comparison pages.
What if I can't find stock of ST185?
You can fill out our help required form which you can use to request a quote for ST185 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.