Status: | Unknown |
---|---|
Series: | ST Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO SPST-NC |
---|---|
Coil Voltage | 12VDC |
Contact Current | 8A |
Product Range | ST Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 600ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 18.8mA |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 8A |
Contact Resistance | 6mohm |
Contact Voltage AC Nom | 380V |
Contact Voltage DC Nom | 250V |
DC Coil Power | 240mW |
Dielectric Strength VDC | 1000V |
External Depth | 14mm |
External Height | 11.3mm |
External Length / Height | 11.3mm |
External Width | 31mm |
IP / NEMA Rating | IP67 |
Insulation Resistance | 1000Mohm |
No. of Mechanical Operations | 107 |
Nom Operating Power | 240mW |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Relay Type | Power |
Release Time | 8ms |
Switching Voltage AC / DC Min | 380VAC |
Weight | 11g |
POWER RELAY 12V 8A 1NO+1NC THT | TTI Europe |
General Purpose Relay, St Series, Power, Non Latching, Spst-No, Spst-Nc, 12 Vdc, 8 A Rohs Compliant: Yes |Panasonic ST1-12V | Newark Electronics |
RELAY, 1NO, 1NC, 250VAC, 30VDC, 8A | element14 |
Where can I find additional details, specifications and documents for a ST1-12V?
Additional datasheets, footprints and schematics for ST1-12V are listed on our Part Details page. You can also find images and similar parts to ST1-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST1-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST1-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST1-12V fall under?
The ST1-12V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ST1-12V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST1-12V you can contact the distributor directly for product support, shipping queries etc.
Is the ST1-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST1-12V have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for ST1-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST1-12V often in real-time on the comparison pages.
What if I can't find stock of ST1-12V?
You can fill out our help required form which you can use to request a quote for ST1-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.