Status: | Unknown |
---|---|
Series: | Myers Hubs, Scru-Tite |
RoHS: | Compliant |
Conduit Configuration | Straight |
---|---|
Trade Size | 3/8" |
Conduit Material | Zinc |
Conduit Colour | Metallic - Natural Zinc |
External Length | 1.67mm |
Product Range | Myers Hubs, Scru-Tite |
Colour | Natural Zinc |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Cables/Accessories Rohs Compliant: Yes |Pepperl+Fuchs ST 03 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SENSOR TESTER, NPN/PNP | Farnell |
Where can I find additional details, specifications and documents for a ST 03?
Additional datasheets, footprints and schematics for ST 03 are listed on our Part Details page. You can also find images and similar parts to ST 03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST 03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST 03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST 03 fall under?
The ST 03 is listed under Cable, Wire & Cable Assemblies > Cable Management > Conduit Fittings > Conduit Connectors.
Can I view similar or alternative parts?
You can view similar parts to ST 03 when available in the Conduit Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST 03 you can contact the distributor directly for product support, shipping queries etc.
Is the ST 03 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ST 03 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for ST 03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST 03 often in real-time on the comparison pages.
What if I can't find stock of ST 03?
You can fill out our help required form which you can use to request a quote for ST 03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.