Status: | Unknown |
---|---|
Series: | ST-7 Series |
RoHS: | Unknown |
Track Resistance | 20kohm |
---|---|
No. of Turns | 3Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | ST-7 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 20% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a ST-7ETB203?
Additional datasheets, footprints and schematics for ST-7ETB203 are listed on our Part Details page. You can also find images and similar parts to ST-7ETB203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST-7ETB203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST-7ETB203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST-7ETB203 fall under?
The ST-7ETB203 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ST-7ETB203 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST-7ETB203 you can contact the distributor directly for product support, shipping queries etc.
Is the ST-7ETB203 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST-7ETB203 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ST-7ETB203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST-7ETB203 often in real-time on the comparison pages.
What if I can't find stock of ST-7ETB203?
You can fill out our help required form which you can use to request a quote for ST-7ETB203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.