Status: | Unknown |
---|---|
Series: | ST Series |
RoHS: | Compliant |
Prices starting from US$138.60
Distributor | Stock | ||
---|---|---|---|
Newark
from US$138.60
|
No stock
|
Buy Now |
Power Rating | 630VA |
---|---|
Secondary Voltages | 115V |
Isolation Transformer Primary Voltages | 1 x 115V |
Product Range | ST Series |
RoHS Compliant | Yes |
Transformer, Iso, 115Vac, 630Va | Newark Electronics |
Where can I find additional details, specifications and documents for a ST 630/11/11?
Additional datasheets, footprints and schematics for ST 630/11/11 are listed on our Part Details page. You can also find images and similar parts to ST 630/11/11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST 630/11/11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST 630/11/11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST 630/11/11 fall under?
The ST 630/11/11 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to ST 630/11/11 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST 630/11/11 you can contact the distributor directly for product support, shipping queries etc.
Is the ST 630/11/11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ST 630/11/11 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ST 630/11/11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST 630/11/11 often in real-time on the comparison pages.
What if I can't find stock of ST 630/11/11?
You can fill out our help required form which you can use to request a quote for ST 630/11/11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.