Status: | Unknown |
---|---|
Series: | PowerCat Synergy Series |
RoHS: | Unknown |
No. of Ports | 4Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Fast Ethernet |
Ethernet Switch Mounting | Desktop |
Port Types | RJ45 x 4 |
Network Speeds | - |
Input Voltage Type | - |
Product Range | PowerCat Synergy Series |
Conduit Body Type | Surface Mount Box |
Conduit Colour | White |
Conduit Material | Polycarbonate |
Enet Module, Desktop, Rj45, Cat5E, 4Port | Newark Electronics |
Where can I find additional details, specifications and documents for a SSY-00011-02?
Additional datasheets, footprints and schematics for SSY-00011-02 are listed on our Part Details page. You can also find images and similar parts to SSY-00011-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSY-00011-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSY-00011-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSY-00011-02 fall under?
The SSY-00011-02 is listed under Cable Wire & Cable Assemblies > Cable Management > Conduit Fittings.
Can I view similar or alternative parts?
You can view similar parts to SSY-00011-02 when available in the Conduit Fittings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSY-00011-02 you can contact the distributor directly for product support, shipping queries etc.
Is the SSY-00011-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSY-00011-02 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SSY-00011-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSY-00011-02 often in real-time on the comparison pages.
What if I can't find stock of SSY-00011-02?
You can fill out our help required form which you can use to request a quote for SSY-00011-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.