Status: | Unknown |
---|---|
Series: | SSW Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
2,502
in stock
|
Buy Now | |
Sager
from US$0.27
|
1,355
in stock
|
Buy Now | |
Powell Electronics
from US$0.92
|
1,085
in stock
|
Buy Now | |
element14
from US$0.75
|
603
in stock
|
Buy Now | |
Farnell
from US$0.42
|
603
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Toby Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Receptacle |
Product Range | SSW Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Socket, 2.54Mm, 1X7 Position | Newark Electronics |
Headers & Wire Housings Tiger Buy Socket Strip with PCB Tails, .100 Pitch | Sager |
CONNECTOR, RCPT, 7POS, 1ROW, 2.54MM | element14 |
2.54mm Tiger Buy SSW PCB socket, 7P | RS |
PCB Receptacle, Board-to-Board, 2.54 mm, 1 Rows, 7 Contacts, Through Hole Mount, SSW | Avnet America |
Where can I find additional details, specifications and documents for a SSW-107-01-T-S?
Additional datasheets, footprints and schematics for SSW-107-01-T-S are listed on our Part Details page. You can also find images and similar parts to SSW-107-01-T-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSW-107-01-T-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSW-107-01-T-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSW-107-01-T-S fall under?
The SSW-107-01-T-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SSW-107-01-T-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSW-107-01-T-S you can contact the distributor directly for product support, shipping queries etc.
Is the SSW-107-01-T-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSW-107-01-T-S have stock available?
Authorised distributors including Newark Electronics, Sager, Powell Electronics, element14 and Farnell have stock available or on a lead time for SSW-107-01-T-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSW-107-01-T-S often in real-time on the comparison pages.
What if I can't find stock of SSW-107-01-T-S?
You can fill out our help required form which you can use to request a quote for SSW-107-01-T-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.