SST-6-04/FR/97 Cable by TE Connectivity

HEATSHRINK 10.2MM BLACK 150MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.44

Distributor Stock
Logo for Farnell
Farnell
from US$2.37
386
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.80
450
in stock
Buy Now
Logo for element14
element14
from US$5.33
386
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.44
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.48
-
Buy Now

Specifications

Shrink Ratio 3
I.D. Supplied - Imperial 0.401"
I.D. Supplied - Metric 10.2mm
Shrink Tubing / Boot Colour Black
Length - Imperial 5.9"
Length - Metric 150mm
I.D. Recovered Max - Imperial 0.149"
I.D. Recovered Max - Metric 3.8mm
Shrink Tubing / Boot Material Polymer
Product Range -
SVHC No SVHC (27-Jun-2018)
Approval Bodies ABS DNV LLOYDS

Alternative Descriptions

Sst-6-04/Fr/97 |Raychem Te Connectivity SST-6-04/FR/97 | Newark Electronics
HEATSHRINK, 10.2MM, BLACK, 150MM | element14
Adhesive Lined Heat Shrink Tubing, Flame Retardant, 3:1, 0.401 ", 10.2 mm, Black, 6 ", 152.4 mm | Avnet America
SST-6-04/FR/97 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SST-6-04/FR/97?

Additional datasheets, footprints and schematics for SST-6-04/FR/97 are listed on our Part Details page. You can also find images and similar parts to SST-6-04/FR/97 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SST-6-04/FR/97 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SST-6-04/FR/97 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SST-6-04/FR/97 fall under?

The SST-6-04/FR/97 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to SST-6-04/FR/97 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SST-6-04/FR/97 you can contact the distributor directly for product support, shipping queries etc.

Is the SST-6-04/FR/97 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SST-6-04/FR/97 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for SST-6-04/FR/97.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SST-6-04/FR/97 often in real-time on the comparison pages.

What if I can't find stock of SST-6-04/FR/97?

You can fill out our help required form which you can use to request a quote for SST-6-04/FR/97 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay