Status: | Unknown |
---|---|
Series: | S Series |
RoHS: | Unknown |
Socket Mounting | Through Hole |
---|---|
Socket Terminals | Solder |
No. of Pins | 12Pins |
Current Rating | 4A |
Voltage Rating | 250V |
Product Range | S Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Socket |
PCB socket for S2 & S4 relay | RS |
Socket For S Series | Newark Electronics |
MATSSSD | Avnet Abacus |
Where can I find additional details, specifications and documents for a S-SS D?
Additional datasheets, footprints and schematics for S-SS D are listed on our Part Details page. You can also find images and similar parts to S-SS D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S-SS D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S-SS D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S-SS D fall under?
The S-SS D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to S-SS D when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S-SS D you can contact the distributor directly for product support, shipping queries etc.
Is the S-SS D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S-SS D have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for S-SS D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S-SS D often in real-time on the comparison pages.
What if I can't find stock of S-SS D?
You can fill out our help required form which you can use to request a quote for S-SS D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.