Status: | Unknown |
---|---|
Series: | Zelio Relay Series |
RoHS: | Unknown |
Product Range | Zelio Relay Series |
---|---|
Thermal Resistance | 0.5°C/W |
Heat Sink Mounting | Panel |
External Length | 88.9mm |
External Height | 152.4mm |
External Width | 152.4mm |
Accessory Type | Heat Sink |
HEATSINK PANEL 0.5 DEG C / W | RS |
Heatsink, Panel Mount, 0.5 Degree C/W | Newark Electronics |
Panel Mount SSR Heatsink For Use With Panel Mount SSR | Schneider Electric SSRHP05 | RS Americas |
RELAY HEAT SINK, 88.9X152.4X152.4MM | Farnell |
Where can I find additional details, specifications and documents for a SSRHP05?
Additional datasheets, footprints and schematics for SSRHP05 are listed on our Part Details page. You can also find images and similar parts to SSRHP05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSRHP05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSRHP05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSRHP05 fall under?
The SSRHP05 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to SSRHP05 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSRHP05 you can contact the distributor directly for product support, shipping queries etc.
Is the SSRHP05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SSRHP05 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for SSRHP05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSRHP05 often in real-time on the comparison pages.
What if I can't find stock of SSRHP05?
You can fill out our help required form which you can use to request a quote for SSRHP05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.