Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Style | Disk |
---|---|
Lamp Base Type | Bi-Pin |
LED Color | Cool White |
CCT | 5000K |
Dimmable | Not Dimmable |
Beam Angle | 50° |
Luminous Flux | 325lm |
Power Rating | 5W |
Supply Voltage | 12V |
RoHS Compliant | Yes |
Led Bulb, Bi Pin, Cool White, 5W | Newark Electronics |
Where can I find additional details, specifications and documents for a SSP-M16UW012E05?
Additional datasheets, footprints and schematics for SSP-M16UW012E05 are listed on our Part Details page. You can also find images and similar parts to SSP-M16UW012E05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSP-M16UW012E05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSP-M16UW012E05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSP-M16UW012E05 fall under?
The SSP-M16UW012E05 is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Domestic LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to SSP-M16UW012E05 when available in the Domestic LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSP-M16UW012E05 you can contact the distributor directly for product support, shipping queries etc.
Is the SSP-M16UW012E05 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SSP-M16UW012E05 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for SSP-M16UW012E05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSP-M16UW012E05 often in real-time on the comparison pages.
What if I can't find stock of SSP-M16UW012E05?
You can fill out our help required form which you can use to request a quote for SSP-M16UW012E05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.