Status: | Production |
---|---|
Series: | SSM3302 |
RoHS: | Compliant |
Prices starting from US$2.80
Filterless stereo Class-D amplifier with Σ-Δ modulation |
2 × 10 W into 4 Ω load and 2 × 8 W into 8 Ω load at 12 V supply with <1% total harmonic distortion plus noise (THD + N) |
98 dB signal-to-noise ratio (SNR) |
Single-supply operation from 7 V to 18 V |
Flexible gain adjustment pin from 9 dB to 24 dB |
Fixed input impedance of 40 kΩ |
See data sheet for additional features |
20W Stereo ClassD Amplifier | Analog Devices |
STEREO AUDIO AMPLIFIER, CLASS D, LFCSP | element14 |
Stereo Audio Amplifier, Class D, Lfcsp | Newark Electronics |
Analog Devices, SSM3302ACPZ | RS |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a SSM3302ACPZ?
Additional datasheets, footprints and schematics for SSM3302ACPZ are listed on our Part Details page. You can also find images and similar parts to SSM3302ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SSM3302ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SSM3302ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SSM3302ACPZ fall under?
The SSM3302ACPZ is listed under Class-D Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to SSM3302ACPZ when available in the Class-D Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SSM3302ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the SSM3302ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for SSM3302ACPZ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for SSM3302ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SSM3302ACPZ often in real-time on the comparison pages.
What if I can't find stock of SSM3302ACPZ?
You can fill out our help required form which you can use to request a quote for SSM3302ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.